EN
  • EN
  • DE

SY10E163JC

Part No SY10E163JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2-BIT 8:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 136152-SY10E163JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E163JC CAD Model

Description

The SY10E163JC from Microchip Technology is a high-speed, precision integrated circuit designed for use in demanding digital applications. As a member of the high-performance ECLinPS MAX™ family, this device is optimized for ultra-fast switching, providing the reliability and performance expected from a leading-edge semiconductor manufacturer.

Key Features

  • High-Speed Operation: The SY10E163JC boasts exceptional speed performance, making it suitable for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, enhancing its suitability for energy-sensitive designs.
  • Differential Inputs and Outputs: The product features differential inputs and outputs, which provide increased noise immunity and allow for precise signal processing.
  • Extended Temperature Range: It operates over an extended temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Versatility: The SY10E163JC is versatile, being used in applications ranging from high-speed data transmission to signal processing and timing circuits.

Applications

The SY10E163JC is ideal for a multitude of applications within the telecommunications, data communications, and test equipment sectors, among others. Its high-speed characteristics are particularly beneficial for:

  • Automated Test Equipment (ATE)
  • High-Speed Clock Distribution Networks
  • Precision Timing Circuits
  • Serial and Parallel Data Communication Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY10E163JC is no exception. It is manufactured under stringent quality control standards and is subjected to rigorous testing to ensure it meets the high reliability requirements of industrial and commercial applications. Users can trust in the consistent performance and durability of this product.

Technical Specifications

The SY10E163JC is available in a robust 28-lead PLCC package, providing a compact solution for space-constrained applications. Detailed datasheets and technical documentation are available for designers and engineers, ensuring smooth integration into various systems.

For those in need of a reliable, high-speed integrated circuit solution, the SY10E163JC from Microchip Technology stands out as a superior choice, delivering performance and quality in a comprehensive package.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess