EN
  • EN
  • DE

SY10E155JZ

Part No SY10E155JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 6 X 2:1 28PLCC / Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E155
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256975-SY10E155JZ
Ultra Librarian 3D Model Ultra Librarian SY10E155JZ CAD Model

Description

Microchip Technology SY10E155JZ: A High-Speed 5:1 Multiplexer

The SY10E155JZ is a high-performance 5:1 multiplexer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced multiplexer is part of Microchip's SY10E series, which is renowned for its high-speed and low-power consumption, making it an ideal choice for demanding applications that require rapid data handling without compromising on energy efficiency.

Key Features:

  • High-Speed Operation: The SY10E155JZ is engineered for fast switching speeds, enabling it to handle high-frequency signals with ease, making it perfect for applications in telecommunications, data processing, and automated test equipment.
  • Differential Design: It features differential inputs and outputs, which provides improved noise immunity and allows for the use of longer cable runs without signal degradation.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E155JZ is designed to operate with low power consumption, helping to reduce the overall energy footprint of the systems in which it is used.
  • Multiple Power Supplies: This multiplexer can operate with dual power supplies ranging from 4.2V to 5.5V, which provides design flexibility and compatibility with a variety of logic levels.
  • Extended Temperature Range: The SY10E155JZ is built to perform reliably over an extended temperature range, making it suitable for industrial and outdoor applications that may experience extreme conditions.

Applications:

The SY10E155JZ's robust design and high-speed performance make it an excellent choice for a wide range of applications, including:

  • High-speed data communications
  • Automated test equipment (ATE)
  • Signal routing
  • Telecommunications infrastructure
  • High-frequency data acquisition systems

Product Specifications:

Microchip Technology's SY10E155JZ comes in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a space-saving solution for PCBs with limited real estate. The device also features ESD protection and is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

Whether you are designing a high-speed communication system or looking for a reliable multiplexer for your data acquisition setup, the SY10E155JZ from Microchip Technology offers the performance, reliability, and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess