EN
  • EN
  • DE

SY10E142JY

Part No SY10E142JY
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 9-BIT SHIFT REGISTER | IC SHIFT REGISTER 9BIT 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E142
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262932-SY10E142JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E142JY CAD Model

Description

Microchip Technology's SY10E142JY: High-Speed 4:1 Multiplexer

The SY10E142JY is a premium electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-speed 4:1 multiplexer is part of Microchip's precision-engineered product line designed to meet the rigorous demands of today's advanced digital systems.

Constructed with the cutting-edge ECLinPS Lite™ technology, the SY10E142JY offers exceptional performance that is ideal for applications requiring the highest speed and minimal power consumption. This makes it an excellent choice for high-speed communication, computing, and networking systems where efficient data handling is crucial.

Key Features:

  • High-Speed Operation: The SY10E142JY operates at blazing speeds, ensuring that data is transferred quickly and reliably, which is essential for maintaining the integrity of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, helping to reduce the overall power requirements of the system it is integrated into.
  • Versatile Power Supply: This multiplexer can operate with a wide range of power supplies, from 4.2V to 5.5V, providing flexibility in various system designs.
  • Multiple Logic Options: The SY10E142JY offers differential PECL outputs and is compatible with PECL and CML logic levels, making it versatile for interfacing with different logic families.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

The SY10E142JY comes in a 28-lead PLCC package, which is compact and suitable for space-constrained applications. Its robust design ensures that it maintains functionality and performance over a wide range of operating conditions.

Whether you are developing high-speed data acquisition systems, telecommunication infrastructure, or advanced computing platforms, the SY10E142JY from Microchip Technology provides the speed, reliability, and efficiency needed to keep your systems at the forefront of technology.

For detailed technical specifications, application notes, and support resources, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3413 $58.5325
61+ $1.9212 $117.1932
94+ $1.8611 $174.9434
129+ $1.8011 $232.3419
166+ $1.7410 $289.0060
222+ $1.5609 $346.5198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess