EN
  • EN
  • DE

SY10E131JI-TR

Part No SY10E131JI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 28PLCC  /  Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 70 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 10E131
Other Names SY10E131JI TR,SY10E131JI TR,SY10E131JITR,SY10E131JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258765-SY10E131JI-TR
Ultra Librarian 3D Model Ultra Librarian SY10E131JI-TR CAD Model

Description

Microchip Technology's SY10E131JI-TR

The SY10E131JI-TR is a high-performance, integrated circuit product from the renowned manufacturer Microchip Technology. Designed to cater to the demanding needs of modern electronics, this device is part of the company's impressive lineup of semiconductor solutions, specifically tailored for applications that require high-speed and reliable performance.

This particular model, the SY10E131JI-TR, is a quintessential example of Microchip Technology's commitment to innovation and quality. It is a versatile component that is often utilized in advanced communication systems, computing equipment, and sophisticated industrial machinery. Its robust design ensures that it can withstand the rigors of intense operational environments while maintaining its functionality and precision.

Key Features:

  • Technology: The SY10E131JI-TR is built on advanced semiconductor technology, which guarantees high-speed data processing and reliable operation in a variety of electronic applications.
  • Package: This device comes in a sturdy package that is designed for easy integration into printed circuit boards (PCBs), facilitating seamless incorporation into a wide range of products.
  • Performance: With its exceptional performance metrics, the SY10E131JI-TR is optimized for applications that require fast signal processing and low latency.
  • Power Efficiency: Microchip Technology has engineered this IC to operate with high power efficiency, reducing the overall energy consumption of the systems in which it is employed, and contributing to more sustainable electronic designs.

The SY10E131JI-TR is not just a testament to Microchip Technology's prowess in the semiconductor industry; it is also a crucial component for developers and engineers who are looking to push the boundaries of what's possible with electronic devices. Whether it's being used in next-generation communication infrastructure or in the heart of cutting-edge computing systems, this product stands out for its reliability, efficiency, and performance.

For those seeking a high-quality, dependable integrated circuit that can deliver top-notch performance without compromising on energy efficiency, the SY10E131JI-TR from Microchip Technology is an excellent choice. With its robust design and advanced capabilities, it is sure to be a valuable asset in any high-performance electronic application.

You May Also Be Interested in

ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess