EN
  • EN
  • DE

SY10E111AJC-TR

Part No SY10E111AJC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E111
Other Names SY10E111AJC TR,SY10E111AJC TR,SY10E111AJCTR,SY10E111AJCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269957-SY10E111AJC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E111AJC-TR CAD Model

Description

Microchip Technology's SY10E111AJC-TR

The SY10E111AJC-TR is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is specifically designed to cater to the demanding needs of high-speed digital systems, offering a blend of performance, reliability, and versatility that is hard to match.

Key Features

  • High-Speed Performance: The SY10E111AJC-TR is engineered for rapid data transmission, making it an ideal choice for applications requiring high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this component is designed to operate efficiently, minimizing power consumption and heat generation.
  • Durability: With its robust construction, the SY10E111AJC-TR is built to withstand the rigors of continuous operation in a variety of challenging environments.
  • Compact Design: The small footprint of the SY10E111AJC-TR allows for its integration into systems where space is at a premium, without sacrificing performance.

Applications

The versatility of the SY10E111AJC-TR extends to a wide range of applications. It is particularly well-suited for use in:

  • High-speed data communication systems
  • Advanced telecommunications infrastructure
  • Networking equipment and routers
  • Signal processing units
  • Automated test equipment (ATE)

Technical Specifications

The SY10E111AJC-TR boasts technical specifications that ensure it meets the needs of the most demanding systems:

  • Technology: ECL (Emitter Coupled Logic)
  • Package: Available in a compact package for easy integration
  • Temperature Range: Designed to operate over an extended temperature range, ensuring reliability in various operating conditions

With the SY10E111AJC-TR, Microchip Technology continues to demonstrate its commitment to providing high-quality components that push the boundaries of what's possible in electronic design. Whether for upgrading existing systems or developing new cutting-edge technology, the SY10E111AJC-TR is a component that engineers and designers can rely on for superior performance and durability.

You May Also Be Interested in

Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess