EN
  • EN
  • DE

SY10E111AEJY-TR

Part No SY10E111AEJY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E111
Other Names SY10E111AEJY TR,SY10E111AEJY TR,SY10E111AEJYTR,SY10E111AEJYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269949-SY10E111AEJY-TR
Ultra Librarian 3D Model Ultra Librarian SY10E111AEJY-TR CAD Model

Description

The SY10E111AEJY-TR from Microchip Technology is a high-performance, precision integrated circuit designed for applications requiring fast and reliable digital data transmission. This component is part of Microchip's family of ECL (Emitter Coupled Logic) devices, which are known for their high-speed operation and excellent signal integrity.

Key Features:

  • Voltage Supply: The SY10E111AEJY-TR operates at a nominal -4.2V, which is typical for ECL-powered devices, providing the necessary power for high-speed operation.
  • Functionality: This device is a 5V ECL Quad Differential Line Receiver, designed to convert ECL level signals to TTL levels, making it ideal for interfacing between different logic families.
  • Speed: With its capability to handle high-frequency signals, the SY10E111AEJY-TR is suitable for applications that demand quick response times and rapid data processing.
  • Package: It comes in a compact 32-LCC (J-Lead Ceramic Chip Carrier) package, which is conducive to space-constrained applications while also providing robustness and reliability.
  • Temperature Range: The device can operate over an extended temperature range, making it versatile for various industrial and commercial environments.
  • Quality: As with all Microchip products, this device is manufactured to high standards, ensuring consistent performance and longevity.
  • Applications: It is well-suited for use in telecommunications, data communications, and any system that requires high-speed digital data processing and transmission.

Product Specifications:

Parameter Value
Part Number SY10E111AEJY-TR
Manufacturer Microchip Technology
Supply Voltage -4.2V
Package / Case 32-LCC (J-Lead)
Operating Temperature Specified by Manufacturer

Overall, the SY10E111AEJY-TR is a testament to Microchip Technology's commitment to providing high-quality, high-performance components for sophisticated electronic systems. Whether for upgrading existing equipment or designing new solutions, this product offers a reliable and efficient choice for engineers and designers alike.

You May Also Be Interested in

Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess