Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10E
Package Bulk
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900 MHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E016
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259061-SY10E016JI
Ultra Librarian 3D Model Ultra Librarian SY10E016JI CAD Model

Description

Introducing the SY10E016JI: A High-Performance 5V Differential Receiver/Driver from Microchip Technology

Microchip Technology's SY10E016JI is a versatile and robust differential receiver/driver designed to address the demanding requirements of high-speed data communication systems. This precision-engineered component is a member of the high-performance ECL family and is specifically tailored to deliver exceptional signal integrity in complex applications.

Key Features of the SY10E016JI

  • High-Speed Performance: The SY10E016JI is optimized for high-speed operation, making it ideal for applications that require fast data transmission rates.
  • Differential ECL Inputs and Outputs: With differential ECL inputs and outputs, the SY10E016JI ensures reduced noise and improved signal quality, which is crucial for maintaining data integrity over long distances and in electrically noisy environments.
  • 5V Power Supply: The device operates on a 5V power supply, providing compatibility with a broad range of existing systems and simplifying power management.
  • Extended Temperature Range: Engineered to perform reliably in a variety of conditions, the SY10E016JI functions within an extended temperature range, ensuring stable operation in both commercial and industrial settings.
  • Flexible Packaging Options: Available in a 28-lead PLCC package, the SY10E016JI offers design flexibility and can be easily integrated into a diverse array of circuit designs.

Applications

The SY10E016JI is well-suited for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Data acquisition and signal processing

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY10E016JI is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the most critical applications.

Whether you are designing a new system or upgrading an existing one, the SY10E016JI from Microchip Technology provides the performance and reliability needed to keep your data moving quickly and accurately.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D
Texas Instruments
SYNCHRONOUS 4-BIT DECADE AND BINARY COUNTERS | IC COUNTER DEC/BIN 4BIT 16-SOIC
Lowest to $0.5066
ECAD model for SN74ALS163BDR
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
Texas Instruments
12-BIT ASYNCHRONOUS BINARY COUNTERS | IC ASYNC BINARY COUNTER 16-SOIC
Lowest to $0.4575
ECAD model for SN74HC4040D
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention