EN
  • EN
  • DE

SY100S892AZC

Part No SY100S892AZC
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 350273-SY100S892AZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S892AZC CAD Model

Description

Microchip Technology's SY100S892AZC: A High-Performance 2:1 Multiplexer

The SY100S892AZC is a state-of-the-art 2:1 multiplexer designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's SY100 series, which is renowned for its high-speed and low-power consumption, making it an ideal choice for a wide range of applications in the telecommunications and data communication industries.

Key Features:

  • High-Speed Performance: The SY100S892AZC is optimized for exceptional speed performance, ensuring rapid data transmission and processing, which is critical for high-speed communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, contributing to energy efficiency in system design.
  • Differential Inputs: The device features differential PECL inputs, which provide improved noise immunity and allow for the transmission of high-speed signals over longer distances without degradation.
  • Flexible Supply Voltage: It operates with a supply voltage range that is compatible with industry standards, offering designers flexibility in integrating the multiplexer into various system architectures.
  • Industrial Temperature Range: The SY100S892AZC is designed to operate reliably within an industrial temperature range, ensuring consistent performance in challenging environmental conditions.

Applications:

The SY100S892AZC's robust feature set makes it well-suited for a diverse array of applications, including but not limited to:

  • High-speed data transfer systems
  • Automated test equipment
  • Telecommunication switching systems
  • Data communication routing
  • Signal processing

Product Specifications:

The SY100S892AZC comes in a compact package and is engineered with the latest semiconductor technology to ensure high reliability and performance. For detailed technical specifications, please refer to the product datasheet provided by Microchip Technology.

In summary, the SY100S892AZC from Microchip Technology is a versatile and high-performing 2:1 multiplexer that addresses the needs of modern high-speed communication systems. Its combination of speed, power efficiency, and reliability makes it a superior choice for designers looking to enhance their system performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess