EN
  • EN
  • DE

MAX313CUE+T

Part No MAX313CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 30 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1067354-MAX313CUE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX313CUE+T CAD Model

Description

The MAX313CUE+T from Maxim Integrated is a high-performance, quad, SPST (single-pole, single-throw) analog switch that offers a perfect blend of low power consumption and high-speed operation. Designed to operate from a single +2V to +12V supply or from dual ±2V to ±6V supplies, this versatile component is suitable for a wide range of applications in diverse fields such as telecommunications, data acquisition systems, and audio signal routing.

Key Features

  • Low Power Consumption: The MAX313CUE+T is designed for energy-efficient operation, consuming very low power which makes it ideal for battery-powered and portable devices.
  • High-Speed Switching: With fast switching speeds, this analog switch enables quick signal routing and is suitable for high-frequency applications.
  • Single or Dual Supply Operation: The flexibility of operating with a single or dual supply voltage allows for easy integration into various system designs.
  • Low On-Resistance: Featuring low on-resistance, it ensures minimal signal distortion and maintains signal integrity.
  • High Off-Isolation: The device provides excellent signal isolation when in the off state, preventing unwanted signal leakage.
  • ESD Protection: Equipped with built-in ESD protection, the MAX313CUE+T safeguards against electrostatic discharges, enhancing the durability of the component.

Applications

This analog switch is well-suited for a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Relay Replacement

Product Specifications

Parameter Value
Supply Voltage (Single) +2V to +12V
Supply Voltage (Dual) ±2V to ±6V
On-Resistance Typically 100Ω
Switching Time TBD
ESD Protection Yes
Package TSSOP-16

With its robust feature set and Maxim Integrated's reputation for quality, the MAX313CUE+T is an exceptional choice for designers looking to implement reliable and efficient analog switching in their systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess