EN
  • EN
  • DE

SY100S863JZ

Part No SY100S863JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-INPUT PECL DIFFERENTIAL MUX WITH TTL SELECTS | IC MUX 8-INPUT PECL DIFF 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100S863
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262920-SY100S863JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S863JZ CAD Model

Description

Microchip Technology's SY100S863JZ: High-Performance Clock Management

The SY100S863JZ from Microchip Technology is a precision clock distribution component designed to meet the rigorous demands of high-speed data systems. This integrated circuit is part of the SY100S863 series, which is known for its high performance and reliability in clock management applications. The device is tailored to distribute a single clock input to multiple outputs with minimal skew and high noise immunity, making it an ideal solution for synchronizing operations in digital systems.

Key Features and Benefits

  • Low Skew: The SY100S863JZ offers extremely low output-to-output skew, which is critical for maintaining the integrity of the clock signal across multiple destinations within a system.
  • High-Speed Operation: Engineered to support high-frequency clock signals, this device is capable of handling speeds that satisfy the requirements of fast-paced, modern digital environments.
  • Multiple Outputs: With multiple outputs, the SY100S863JZ can distribute the clock signal to several components simultaneously, ensuring synchronized operation across the system.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package Type: Housed in a compact package, the SY100S863JZ allows for efficient use of board space without compromising performance.

Applications

The SY100S863JZ is versatile and can be employed in a variety of applications where precise clock distribution is essential. It is particularly well-suited for:

  • High-speed digital systems
  • Telecommunication infrastructure
  • Networking equipment
  • Data processing units
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the SY100S863JZ is manufactured to the highest standards, providing designers with a reliable and efficient clock management solution. Whether you're developing sophisticated telecommunications hardware or high-performance computing platforms, the SY100S863JZ offers the precision and durability needed to maintain system coherence and timing accuracy.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess