EN
  • EN
  • DE

SY100S815ZC-TR

Part No SY100S815ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC DRIVER DIFF 1:4 SGL 16-SOIC / Differential Receiver IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 4.75V ~ 5.25V
Number of Bits 4
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100S815
Other Names SY100S815ZC TR,SY100S815ZC TR,SY100S815ZCTR,SY100S815ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256421-SY100S815ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S815ZC-TR CAD Model

Description

Product Overview: SY100S815ZC-TR from Microchip Technology

The SY100S815ZC-TR is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of today's advanced digital systems. This precision device is part of Microchip's family of high-speed logic parts and is ideal for applications requiring fast and reliable signal processing.

Key Features

  • Technology: The product is built on Silicon Germanium (SiGe) technology, providing a superior performance edge with faster speeds and lower power consumption compared to traditional CMOS technology.
  • Speed: Featuring a maximum frequency of operation that is well-suited for high-speed applications, the SY100S815ZC-TR is designed to deliver exceptional performance where timing is critical.
  • Power Supply: It operates at a 5V ±10% power supply, which is standard for many digital systems, ensuring compatibility and ease of integration into existing designs.
  • Temperature Range: The device is rated for industrial temperature ranges, making it reliable in varying environmental conditions and suitable for industrial applications.
  • Package: Available in a compact surface-mount package, the SY100S815ZC-TR is designed for efficient use of board space and ease of manufacturing.

Applications

The SY100S815ZC-TR is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • Precision clock distribution networks
  • High-frequency signal processing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SY100S815ZC-TR is no exception. It is manufactured to the highest standards to ensure that it meets the reliability expectations of mission-critical systems. Furthermore, the product is RoHS compliant, adhering to environmental standards and regulations.

Ordering and Availability

The SY100S815ZC-TR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. It is also supported by Microchip's global distribution network, ensuring availability and timely delivery to customers worldwide.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess