EN
  • EN
  • DE

SY100S313JC

Part No SY100S313JC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 4BIT N-INVERT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 126484-SY100S313JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S313JC CAD Model

Description

Microchip Technology's SY100S313JC: A High-Performance PECL Clock Driver

The SY100S313JC from Microchip Technology is a quintessential component for modern digital systems requiring high-speed and low-skew clock distribution. Designed with precision and reliability in mind, this device is a part of Microchip's high-performance ECLinPS MAX™ family, which is renowned for delivering exceptional quality in signal management.

The SY100S313JC is a 3.3V, 1:5 differential PECL clock driver, capable of providing one clock input to five clock outputs. Its differential PECL inputs and outputs ensure minimal signal degradation and high noise immunity, making it an ideal choice for applications where signal integrity is paramount. The device is especially suited for high-frequency clock distribution in telecommunications, computing, and industrial markets where performance and reliability are non-negotiable.

Built with a fully differential internal structure, the SY100S313JC minimizes skew between outputs, which is critical for maintaining the timing accuracy of digital signals across a system. This feature, combined with its low propagation delay, allows for synchronized operation of multiple components within a high-speed digital system.

The SY100S313JC operates over a wide temperature range, making it versatile for various environments and applications. Its 28-lead PLCC (Plastic Leaded Chip Carrier) package ensures a compact footprint, providing a space-efficient solution without compromising on performance.

Key features of the SY100S313JC include:

  • 3.3V ±10% supply voltage
  • 1GHz+ toggle frequency
  • Internal 75kΩ input pull-down resistors
  • Fully differential design
  • Available in 28-lead PLCC package

In conclusion, the SY100S313JC from Microchip Technology stands out as a robust and efficient solution for clock distribution challenges. Its combination of high-speed performance, minimal skew, and differential signaling makes it an essential component for engineers looking to optimize their high-frequency digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess