EN
  • EN
  • DE

SY100H841ZH

Part No SY100H841ZH
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100H841
Standard Package 47
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269854-SY100H841ZH
Ultra Librarian 3D Model Ultra Librarian SY100H841ZH CAD Model

Description

Product Overview: SY100H841ZH from Microchip Technology

The SY100H841ZH is a high-speed, low-power 10-bit universal bus driver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is a part of Microchip's SY100 series, which is renowned for its performance in demanding applications where signal integrity and timing precision are crucial.

Constructed with advanced high-speed bipolar technology, the SY100H841ZH is capable of operating with a supply voltage range of 4.2V to 5.5V. This feature ensures compatibility with various system voltages, making it a versatile choice for integration into a wide range of high-speed digital circuits.

The device offers a non-inverting buffer interface with a 75kΩ input pull-down resistor, ensuring that inputs are not left floating, which enhances the stability of the system. The SY100H841ZH is equipped with ten drivers, each capable of driving 50Ω transmission lines at the ECL level. This makes it suitable for high-speed signal distribution and clock driving applications in digital systems.

With its differential ECL (Emitter Coupled Logic) inputs and outputs, the SY100H841ZH provides excellent noise immunity and output signal quality, which is essential for maintaining the integrity of high-speed signals across complex digital systems. The device also includes features such as short-circuit current limiting and thermal shutdown protection, which contribute to the reliability and longevity of the product.

Furthermore, the SY100H841ZH is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is suitable for surface mount technology (SMT). This packaging ensures that the device can be easily incorporated into densely packed PCBs, where space is at a premium.

In summary, the SY100H841ZH from Microchip Technology is an exceptional choice for designers looking to implement a robust, high-speed universal bus driver into their systems. Its performance, combined with the quality and support from Microchip Technology, makes it a reliable and efficient solution for a variety of applications in the telecommunications, computing, and industrial markets.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess