EN
  • EN
  • DE

SY100H841LZH

Part No SY100H841LZH
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100H841
Standard Package 47
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269853-SY100H841LZH
Ultra Librarian 3D Model Ultra Librarian SY100H841LZH CAD Model

Description

Microchip Technology's SY100H841LZH: A High-Speed 4:1 Multiplexer

The SY100H841LZH from Microchip Technology is a high-performance, single-supply 4:1 multiplexer that is part of their precision-engineered semiconductor product line. Designed for use in applications requiring high-speed data processing and selection, this multiplexer is a vital component for systems within the telecommunications, data transfer, and computing fields.

Built on a robust silicon-gate CMOS process, the SY100H841LZH boasts a differential 4:1 multiplexer with latch function that ensures reliable operation even under stringent conditions. This device is characterized by its exceptional speed and low power consumption, making it an ideal choice for systems where efficiency is paramount.

The SY100H841LZH operates from a 3.3V ± 10% core power supply and includes a 2.5V output supply voltage, which is essential for interfacing with modern high-speed low voltage logic. Its fully differential architecture provides improved noise immunity and minimizes signal skew, which is crucial for maintaining signal integrity at high data rates.

Key features of the SY100H841LZH include:

  • 3.3V power supply operation
  • High-speed performance
  • Internal latch function
  • Available in a compact 32-lead LQFP package
  • Industrial temperature range: -40°C to +85°C

The device is also equipped with an internal 75KΩ input pull-down resistors and 25Ω series resistors on all Q outputs, which further contributes to its ease of use in complex electronic systems. Moreover, the SY100H841LZH is fully compatible with LVPECL systems, offering designers flexibility and ease of integration into existing platforms.

With Microchip's commitment to quality, the SY100H841LZH is designed to meet the high reliability and functionality standards that the industry demands. Whether used in server farms, network switches, or high-speed communication devices, this multiplexer stands as a testament to Microchip Technology's dedication to providing advanced solutions for high-speed signal processing.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess