EN
  • EN
  • DE

SY100EP58VKG-TR

Part No SY100EP58VKG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8MSOP / Multiplexer 1 x 2:1 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EP58
Other Names SY100EP58VKG TR,SY100EP58VKG TR,SY100EP58VKGTR,SY100EP58VKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257012-SY100EP58VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP58VKG-TR CAD Model

Description

The SY100EP58VKG-TR from Microchip Technology is a high-performance, single differential 2:1 multiplexer with a 3.3V to 5V power supply range, designed to meet the stringent requirements of high-speed data communication systems. This versatile device is part of Microchip's precision EdgeLink™ series and is particularly well-suited for applications requiring high-speed routing of differential signals.

Key Features

  • High Bandwidth: The device boasts a bandwidth that supports high data rates, making it ideal for advanced communication systems.
  • Low Voltage Operation: It operates at a supply voltage ranging from 3.3V to 5V, providing design flexibility and compatibility with various logic levels.
  • Differential Design: The differential nature of the inputs and outputs ensures reduced signal noise and improved signal integrity over single-ended designs.
  • Multiple Power Supplies: It can be powered by PECL, NECL, or differential PECL and NECL supplies, offering versatility in different system environments.

Applications

The SY100EP58VKG-TR is used in a variety of high-speed data processing applications, including:

  • Data and telecommunication networks
  • Automated test equipment
  • High-speed computer servers
  • Signal routing
  • Base station development

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EP58VKG-TR is no exception. It is manufactured under stringent conditions to ensure high reliability and performance. The device is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Environmental Compliance

The SY100EP58VKG-TR is compliant with RoHS and Green standards, reflecting Microchip's dedication to environmental responsibility. It is provided in tape and reel packaging, designated by the "-TR" suffix, which facilitates automated assembly processes and reduces manual handling.

With its robust design and versatile features, the SY100EP58VKG-TR from Microchip Technology is an excellent choice for designers looking to implement a reliable high-speed multiplexing solution in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess