EN
  • EN
  • DE

SY100EP57VK4I

Part No SY100EP57VK4I
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DIFF 4:1 3.3V/5V 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 126752-SY100EP57VK4I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP57VK4I CAD Model

Description

Microchip Technology's SY100EP57VK4I: A High-Speed Differential PECL/ECL Translator/Receiver

The SY100EP57VK4I from Microchip Technology is a versatile, high-speed differential PECL/ECL translator/receiver designed to meet the stringent requirements of communication infrastructure, high-performance computing, and industrial applications. This device is a quintessential component for systems that demand fast signal processing and precise timing, thanks to its exceptional speed and reliability.

Key Features:

  • High-Speed Performance: The SY100EP57VK4I operates at exceptional speed, making it suitable for high-frequency applications where timing is critical.
  • Differential PECL/ECL Inputs and Outputs: It features differential inputs and outputs that can be configured as PECL or ECL, providing flexibility in interfacing with different logic families.
  • Wide Voltage Range: The device supports a wide range of supply voltages, from 3.0V to 5.5V, allowing it to be used in various system designs without the need for additional level shifting.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the SY100EP57VK4I is built to operate reliably in harsh environments.
  • Functionality: It can function as a translator from PECL to ECL or vice versa, or as a receiver for differential signals, providing versatility in its applications.

Applications:

The SY100EP57VK4I is ideal for use in:

  • Data communication systems
  • High-speed data acquisition
  • Automated test equipment
  • Pulse generators
  • High-frequency clock distribution networks

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the SY100EP57VK4I is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device is also RoHS compliant, ensuring adherence to environmental regulations and standards.

Overall, the SY100EP57VK4I is a highly reliable and efficient solution for systems that require high-speed signal translation or reception. Its robust design and flexible features make it an essential component for engineers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess