EN
  • EN
  • DE

SY100EP16UKG-TR

Part No SY100EP16UKG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LN RCVR DIFF 2.5V/3.3V 8MSOP / Differential Receiver/Driver IC 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EP16
Other Names SY100EP16UKG TR,SY100EP16UKG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256427-SY100EP16UKG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP16UKG-TR CAD Model

Description

Microchip Technology SY100EP16UKG-TR

The SY100EP16UKG-TR from Microchip Technology is a high-performance, precision differential receiver designed for use in communication and data transmission systems. This device is part of the SY100EP series and is engineered to deliver exceptional signal integrity in demanding environments, making it an ideal choice for applications requiring high-speed data reception and processing.

Key Features

  • High-Speed Performance: The SY100EP16UKG-TR is capable of handling data rates up to 3.2 Gbps, ensuring rapid and efficient data transmission for high-speed applications.
  • Differential Design: With its differential input and output structure, this receiver provides improved noise immunity and minimizes signal distortion, which is critical for maintaining signal integrity over long distances or in electrically noisy environments.
  • Power Supply Range: The device operates over a wide power supply range of 3.3V to 5V, offering flexibility in various system designs and compatibility with a range of power sources.
  • Temperature Range: It is designed to function reliably across an extended industrial temperature range from -40°C to +85°C, ensuring stable operation in harsh conditions.
  • Output Enable Function: The receiver includes an output enable function that allows the user to put the outputs into a high impedance state, providing additional control and power-saving opportunities.
  • Package: The device is available in a compact 8-pin MSOP package, which is suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The SY100EP16UKG-TR is used in a variety of applications where high-speed differential signal processing is required. Some of the typical applications include:

  • Gigabit Ethernet and Fiber Channel
  • Cellular Base Stations
  • High-Speed Data Acquisition Systems
  • Backplane Data Transmission
  • Automated Test Equipment (ATE)

With its robust design and high-speed capabilities, the SY100EP16UKG-TR from Microchip Technology is a versatile component that enhances the performance and reliability of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess