EN
  • EN
  • DE

CC2650MODAMOHR

Part No CC2650MODAMOHR
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features 802.15.4, Bluetooth Bluetooth v5.1, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 29-SMD Module, Exposed Pad
Family Name CC2650
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number CC2650MODAMOHR-ND, 296-47748-6, 296-47748-2, 296-47748-1
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866011-CC2650MODAMOHR
Ultra Librarian 3D Model Ultra Librarian CC2650MODAMOHR CAD Model

Description

Introducing the Texas Instruments CC2650MODAMOHR

The Texas Instruments CC2650MODAMOHR is a state-of-the-art wireless module that packs a powerful combination of features into a compact form factor. This module is designed to cater to the needs of modern IoT (Internet of Things) applications, providing designers and engineers with a versatile and energy-efficient solution for connected devices.

At the heart of the CC2650MODAMOHR lies the advanced CC2650 wireless MCU (Microcontroller Unit), which supports multiple wireless protocols including Bluetooth Low Energy (BLE), ZigBee®, 6LoWPAN, and proprietary RF protocols. This multi-protocol capability allows for flexibility in design and application, making it an ideal choice for a wide range of IoT ecosystems.

Key Features:

  • Multi-Standard Support: With BLE, ZigBee®, 6LoWPAN, and proprietary RF, the CC2650MODAMOHR is a versatile module that can adapt to various communication standards.
  • Low Power Consumption: The module is optimized for low-power operation, extending battery life in portable and remote applications, which is critical for IoT deployments.
  • High-Performance ARM Cortex-M3: The embedded ARM Cortex-M3 processor runs at 48 MHz, offering a robust platform for complex IoT applications.
  • Integrated Security Features: With AES 128-bit encryption, the module ensures secure data communication, protecting sensitive information.
  • Compact Design: The small form factor of the module makes it suitable for space-constrained applications without compromising on functionality.

The CC2650MODAMOHR module also comes with an array of built-in analog and digital peripherals, including ADCs, timers, and serial communication interfaces, which provide additional flexibility for interfacing with sensors, actuators, and other electronic components.

Whether you are developing smart home devices, wearables, industrial sensors, or any other connected product, the CC2650MODAMOHR from Texas Instruments is engineered to provide a reliable, secure, and power-efficient foundation for your wireless applications. Its robust feature set, combined with the support and resources from Texas Instruments, ensures that your product development journey will be as smooth and successful as possible.

Embrace the future of connectivity with the Texas Instruments CC2650MODAMOHR and unlock the full potential of your next IoT innovation.

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $15.6739
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8624 $59.5872
7+ $16.2974 $114.0818
10+ $15.7881 $157.8810
14+ $15.2788 $213.9032
17+ $14.7695 $251.0815
23+ $13.2416 $304.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,589 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess