EN
  • EN
  • DE

SY100EL91ZC-TR

Part No SY100EL91ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC / Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal PECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL91
Other Names SY100EL91ZC TR,SY100EL91ZC TR,SY100EL91ZCTR,SY100EL91ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256199-SY100EL91ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL91ZC-TR CAD Model

Description

The SY100EL91ZC-TR is a high-performance, precision voltage comparator from Microchip Technology, renowned for its reliability and advanced features. Designed for applications that require fast response times and precise voltage comparisons, this component is an essential building block in a wide range of electronic systems, from industrial automation to communication infrastructure.

Key Features

  • Fast Propagation Delay: The SY100EL91ZC-TR boasts an impressive propagation delay, ensuring quick response times in critical applications.
  • Low Voltage Operation: Engineered to operate at low voltages, this comparator is suitable for battery-powered devices and energy-efficient systems.
  • Wide Voltage Range: Its wide voltage range compatibility makes it versatile for various circuit designs and applications.
  • High Accuracy: Precision is at the core of the SY100EL91ZC-TR, offering high accuracy in voltage comparison, which is vital for sensitive electronics.
  • Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh environments.
  • Surface-Mount Package: The SY100EL91ZC-TR comes in a surface-mount package, ideal for compact PCB designs and modern electronics.

Applications

The versatility of the SY100EL91ZC-TR allows it to be integrated into a multitude of applications, including:

  • High-speed signal processing
  • Automated test equipment
  • Data acquisition systems
  • Telecommunication circuits
  • Control systems

Quality and Reliability

As with all Microchip Technology products, the SY100EL91ZC-TR is manufactured to the highest standards of quality and reliability. Customers can trust in the consistent performance and longevity of this precision voltage comparator, backed by Microchip's commitment to excellence.

Whether you're designing a new system or upgrading an existing one, the SY100EL91ZC-TR is a robust choice that will meet the demands of your high-performance applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess