EN
  • EN
  • DE

SY100EL58ZG

Part No SY100EL58ZG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2:1 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 047416-SY100EL58ZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL58ZG CAD Model

Description

Microchip Technology's SY100EL58ZG: A Versatile Dual Differential 2:1 Multiplexer

The SY100EL58ZG is a high-performance integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This dual differential 2:1 multiplexer is part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the demanding requirements of high-speed data transmission systems.

Key Features

  • High-Speed Operation: The SY100EL58ZG operates at exceptional speeds, making it an ideal choice for applications requiring fast data processing and minimal signal delay.
  • Differential Design: With its differential inputs and outputs, the device ensures reduced signal noise and improved signal integrity, which is crucial for maintaining the quality of high-speed signals.
  • 2:1 Multiplexer Configuration: This multiplexer can select one of two input signals to pass through to the output, offering flexibility in signal routing within a circuit.
  • Voltage Range: The SY100EL58ZG supports a wide voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Package Options: Available in a compact package, this product is suitable for space-constrained applications while providing robust performance.

Applications

The SY100EL58ZG from Microchip Technology is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment (ATE)
  • High-frequency signal routing
  • Telecommunications and networking equipment
  • Signal processing circuits

Reliability and Quality Assurance

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100EL58ZG has undergone rigorous testing to ensure it performs to specifications under various conditions. Customers can trust this multiplexer to provide consistent performance and contribute to the overall reliability of their systems.

Conclusion

The SY100EL58ZG dual differential 2:1 multiplexer from Microchip Technology is an essential component for designers looking to optimize their high-speed digital systems. With its fast operation, differential signaling, and flexible input selection, this device is a robust solution for modern electronic challenges.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess