EN
  • EN
  • DE

SY100EL57LZC

Part No SY100EL57LZC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLXR 4:1/2:1 DIFF 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137722-SY100EL57LZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL57LZC CAD Model

Description

The SY100EL57LZC from Microchip Technology is a high-performance, low-power dual differential 2:1 multiplexer. This device is part of Microchip's precision edge product line, designed to meet the rigorous demands of high-speed communication and data processing applications.

Key Features

  • High-Speed Performance: The SY100EL57LZC is capable of handling data rates exceeding 3.0Gbps, making it suitable for high-speed data transmission and signal processing.
  • Dual Differential 2:1 MUX: With dual multiplexing capabilities, it offers the flexibility to select between two differential inputs for each output pair, providing design versatility.
  • Low Power Consumption: Despite its high-speed capabilities, the device consumes minimal power, making it ideal for power-sensitive applications.
  • PECL Mode of Operation: It operates in PECL (Positive Emitter Coupled Logic) mode, ensuring compatibility with standard PECL operating levels and providing a reliable interface.
  • Extended Temperature Range: The SY100EL57LZC is designed to operate over an extended temperature range, which ensures stable performance across diverse environmental conditions.
  • Industry Standard Footprint: The device comes in a standard package, which allows for easy integration into existing designs without the need for significant layout changes.

Applications

The SY100EL57LZC is ideal for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency signal routing
  • Data acquisition systems
  • Telecommunications infrastructure

Product Specifications

Microchip's SY100EL57LZC is available in a compact, surface-mount package, ensuring a minimal footprint on the PCB. It is also characterized for operation from -40°C to +85°C, accommodating a wide range of environmental conditions. With its combination of speed, power efficiency, and robustness, the SY100EL57LZC is a versatile solution that can be utilized in multiple high-speed digital applications.

For more detailed information about the SY100EL57LZC, including pin configurations, electrical characteristics, and application notes, please refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess