EN
  • EN
  • DE

SY100EL51ZI-TR

Part No SY100EL51ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 29 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 100EL51
Other Names SY100EL51ZI TR,SY100EL51ZI TR,SY100EL51ZITR,SY100EL51ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258790-SY100EL51ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL51ZI-TR CAD Model

Description

The SY100EL51ZI-TR is a high-performance, integrated circuit from Microchip Technology, designed to meet the demanding needs of today's fast-paced electronic industry. This particular model is part of the SY100EL series, which is known for its exceptional quality and reliability. The device is particularly suited for applications that require high-speed data transmission and precise timing operations.

Key Features

  • Differential Line Driver/Receiver: The SY100EL51ZI-TR is designed to function as a differential line driver or receiver, providing versatility in its applications.
  • High-Speed Performance: With a capability to handle high-speed signals, this device is ideal for telecommunications, data communications, and other applications that require rapid data processing.
  • Low Power Consumption: Despite its high-speed operation, it is designed to be power-efficient, which makes it suitable for power-sensitive designs.
  • Extended Temperature Range: This device operates effectively over an extended temperature range, ensuring reliability in various environmental conditions.
  • Surface-Mount Package: The SY100EL51ZI-TR comes in a surface-mount package, which allows for a more compact design and is suitable for automated assembly processes.

Applications

The SY100EL51ZI-TR is well-suited for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunication infrastructure
  • Automated test equipment
  • High-frequency signal processing

Technical Specifications

The technical specifications of the SY100EL51ZI-TR include:

  • Voltage Supply: Specified over the range of 4.2V to 5.5V
  • Operating Temperature: Specified from -40°C to +85°C
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount

With its robust design and high-speed capabilities, the Microchip Technology SY100EL51ZI-TR is an excellent choice for designers looking for a reliable and efficient solution for their high-frequency electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess