The MT47H32M16HR-3 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology (originally Micrel). DDR2 SDRAM is a type of synchronous dynamic random-access memory with a high data transfer rate, widely used in computer systems, graphics cards, and other electronic devices requiring fast memory access.
Applications
- Desktop Computers: Serves as the primary system memory in desktop computers, enabling fast and efficient program execution.
- Laptop Computers: Provides system memory for laptop computers, allowing for portable computing with reasonable speed.
- Graphics Cards: Used as graphics memory in graphics cards to store textures, frame buffers, and other graphical data, enhancing gaming and visual performance.
- Gaming Consoles: Provides main memory for older generation gaming consoles.
- Networking Equipment: Utilized in routers, switches, and other networking devices to store routing tables, buffers, and other data, facilitating efficient network operation.
Features
- DDR2 Technology: Employs DDR2 technology, which doubles the data transfer rate compared to DDR SDRAM, enhancing memory bandwidth.
- High Bandwidth: Offers high memory bandwidth for fast data access and transfer, improving system performance.
- Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
- Low Voltage Operation: Operates at a low voltage (typically 1.8V), reducing power consumption and heat dissipation.
- On-Die Termination (ODT): Incorporates ODT to reduce signal reflections and improve signal integrity, enabling faster data transfer rates.
Benefits
- Improved System Performance: High memory bandwidth and fast data access improve overall system performance, enabling smoother multitasking and faster application loading.
- Enhanced Gaming and Visual Experience: High-speed graphics memory enhances gaming and visual performance, delivering smoother frame rates and more detailed graphics.
- Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life in portable devices and lowering energy costs in desktop computers.
- Increased Stability: On-Die Termination improves signal integrity, enhancing system stability and reliability.
Additional Details
The MT47H32M16HR-3 has a density of 32M x 16 bits. It operates at a specified clock frequency, typically indicated by the "-3" suffix (e.g., -3 indicates 3ns access time). DDR2 SDRAM is characterized by its prefetch buffer, which allows for the retrieval of multiple data bits in a single clock cycle. This feature contributes to its high bandwidth and fast data transfer rates. The device is typically packaged in a FBGA (Fine-pitch Ball Grid Array) package, which provides excellent thermal and electrical performance.
The MT47H32M16HR-3 is designed to meet the demanding requirements of modern electronic devices, offering a high-performance, low-power, and reliable memory solution. While newer memory technologies like DDR3 and DDR4 have superseded DDR2 in newer systems, DDR2 remains relevant in older systems and embedded applications where its performance characteristics and cost are still viable. Its compatibility and established infrastructure make it a suitable choice for extending the life of existing systems.