Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VEZC TR,SY100EL16VEZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256448-SY100EL16VEZC TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VEZC TR CAD Model

Description

Microchip Technology's SY100EL16VEZC TR: A High-Performance Differential Receiver

Microchip Technology's SY100EL16VEZC TR is a cutting-edge differential receiver that is designed to deliver exceptional performance and reliability for a wide range of applications. This device is part of Microchip's high-speed integrated circuit portfolio and is specifically crafted to meet the rigorous demands of high-speed data communication and signal processing tasks.

The SY100EL16VEZC TR operates at a 3.3V or 5V power supply, making it versatile for use in various systems. It features a differential line receiver with a high bandwidth output transition time, ensuring that the signal integrity is maintained even at high data rates. This makes it an ideal choice for applications such as high-speed networking, telecommunication, and data acquisition systems.

One of the key attributes of the SY100EL16VEZC TR is its ability to accept a wide range of input levels. It can handle differential input voltages as low as 150 mV, which is particularly beneficial in environments where signal amplitudes may be diminished due to long cable runs or other attenuating factors.

The device also boasts a fail-safe feature that ensures the output is in a high state when the inputs are left open. This is critical for ensuring system stability and preventing undefined states in the absence of an input signal. Additionally, the SY100EL16VEZC TR comes with internal input pull-down resistors and is capable of interfacing with LVPECL, CML, or LVDS inputs, offering designers flexibility in their system design.

Microchip Technology's SY100EL16VEZC TR is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It is also characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Overall, the SY100EL16VEZC TR is a robust and versatile differential receiver that provides high-speed data integrity, flexible interfacing options, and dependable operation. It is a testament to Microchip Technology's commitment to delivering high-quality and innovative solutions to the electronics industry.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.2819
ECAD model for UP1586PQAG
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ECAD model for NBSG16MNR2G
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ECAD model for 74HC283N,652
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2034DGVR
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ECAD model for 74SSTUB32864AZKER
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention