EN
  • EN
  • DE

SY100EL16VSKC-TR

Part No SY100EL16VSKC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP / Differential Receiver IC 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Other Names SY100EL16VSKC TR,SY100EL16VSKC TR,SY100EL16VSKCTR,SY100EL16VSKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256462-SY100EL16VSKC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VSKC-TR CAD Model

Description

The SY100EL16VSKC-TR is a high-performance, single differential receiver from Microchip Technology, designed to meet the needs of demanding communication and signal processing applications. This device is part of Microchip's family of products that provide solutions for high-speed data transmission and reception.

Key Features

  • High-Speed Performance: The SY100EL16VSKC-TR is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data communication in networking and telecommunication systems.
  • Differential Input and Output: With differential PECL inputs and outputs, the device provides improved noise immunity and minimizes signal distortion, ensuring reliable data transmission even in electrically noisy environments.
  • Power Supply: The device operates on a 5V power supply, which is standard for ECL (Emitter Coupled Logic) based systems, providing compatibility with existing infrastructure.
  • Temperature Range: The SY100EL16VSKC-TR is designed to operate over the industrial temperature range, ensuring stable performance across various environmental conditions.
  • Package: The device comes in a compact SOIC-8 package, which is surface-mountable and saves valuable board space for dense circuit designs.
  • Tape and Reel: The '-TR' suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes and large volume production.

Applications

The SY100EL16VSKC-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Signal processing
  • Pulse and clock distribution

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100EL16VSKC-TR is manufactured under stringent quality control processes, ensuring that each device meets the high standards expected by industry professionals. Customers can trust in the consistent performance and durability of this product for their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess