Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VBZG TR,SY100EL16VBZG TR,SY100EL16VBZGTR,SY100EL16VBZGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256454-SY100EL16VBZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VBZG-TR CAD Model

Description

Microchip Technology's SY100EL16VBZG-TR: High-Performance Differential Receiver

The SY100EL16VBZG-TR is a sophisticated differential receiver designed by Microchip Technology, tailored for applications requiring high-speed data reception and processing. This integrated circuit (IC) is a part of Microchip's high-performance portfolio, offering a blend of speed, reliability, and power efficiency, making it an excellent choice for advanced communication systems, computing interfaces, and industrial equipment.

Key Features

  • High-Speed Performance: The SY100EL16VBZG-TR operates at exceptional speeds, ensuring rapid data transmission and minimal signal delay, which is critical for high-frequency applications.
  • Differential Design: With its differential inputs, the device can effectively reject common-mode noise, thus enhancing signal integrity and reducing the risk of data errors in noisy environments.
  • PECL Outputs: The Positive Emitter-Coupled Logic (PECL) outputs provide fast switching times and are compatible with other PECL logic devices, allowing for seamless integration into existing systems.
  • Temperature Range: This device is designed to operate reliably over a broad temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Power Supply: It features a single 5V power supply, simplifying the power design requirements for the system in which it is used.
  • Package: The SY100EL16VBZG-TR comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the SY100EL16VBZG-TR allows it to be utilized in a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Telecommunication infrastructure
  • Networking equipment, such as routers and switches
  • Test and measurement equipment
  • Industrial control systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY100EL16VBZG-TR is no exception. It is manufactured to meet rigorous industry standards, ensuring reliability and performance. Additionally, Microchip provides comprehensive technical support for their products, offering designers the resources needed to integrate the SY100EL16VBZG-TR into their projects successfully.

Overall, the SY100EL16VBZG-TR from Microchip Technology represents a reliable, high-speed solution for systems that demand fast and accurate data reception, with the added benefits of robust noise immunity and compatibility with industry-standard PECL logic levels.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ECAD model for MC100LVEP16MNR4G
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ECAD model for 74SSTUB32864AZKER
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Lowest to $24.0383
ECAD model for NB4N527SMNR2G
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ECAD model for CD74ACT283E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention