EN
  • EN
  • DE

SY100EL15LZG-TR

Part No SY100EL15LZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 16SOIC / Clock Multiplexer 4-OUT 2-IN 1:4 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL, Precision Edge
Packaging Reel package
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Operating Supply Voltage 3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 795873-SY100EL15LZG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EL15
Introduction Date December 01, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SY100EL15LZG-TR CAD Model

Description

Microchip Technology's SY100EL15LZG-TR: High-Speed Differential VCO

The SY100EL15LZG-TR from Microchip Technology is a sophisticated integrated circuit designed for high-speed applications requiring a precise and stable clock source. This Voltage Controlled Oscillator (VCO) is part of Microchip's high-performance ECLinPS MAX™ family, which is renowned for delivering exceptional signal integrity and reliability. The device is tailored for use in telecommunications, data communications, and test equipment, where consistent and reliable performance is paramount.

Key Features

  • High Frequency Range: The SY100EL15LZG-TR operates at a frequency range that is suitable for various high-speed applications, ensuring versatility across different platforms.
  • Differential VCO Design: Its differential design minimizes common-mode noise and provides superior signal quality, which is crucial for maintaining data integrity in communication systems.
  • Low Skew Outputs: The device features two low skew outputs, which are essential for maintaining timing accuracy in synchronous systems.
  • PECL Mode Operating Range: The VCO operates in the PECL mode, which is compatible with Positive Emitter Coupled Logic levels, providing a high-speed logic gate interface.
  • Temperature Range: It is designed to work over an extended industrial temperature range, making it suitable for deployment in environments with varying thermal conditions.
  • Surface-Mount Package: The SY100EL15LZG-TR comes in a compact, surface-mount package, facilitating easier integration into space-constrained applications.

Applications

The SY100EL15LZG-TR is ideal for a variety of high-speed digital applications, including:

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel
  • Automated Test Equipment (ATE)
  • High-Speed Clock Generation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL15LZG-TR is no exception. It is manufactured using advanced semiconductor processes to ensure high reliability and performance consistency. Additionally, the device is available in tape and reel packaging, making it suitable for automated assembly processes and high-volume production.

With its robust design and high-speed capabilities, the SY100EL15LZG-TR from Microchip Technology is a solid choice for designers looking to incorporate a reliable VCO into their high-performance systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess