Products specifications

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Bulk
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply -4.75V ~ -5.25V
Current - Supply 14 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SY100EL1001
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253466-SY100EL1001ZI
Ultra Librarian 3D Model Ultra Librarian SY100EL1001ZI CAD Model

Description

Product Overview: SY100EL1001ZI from Microchip Technology

The SY100EL1001ZI is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the SY family of devices, which are known for their reliability and performance in demanding applications.

Key Features

  • High-Speed Operation: The SY100EL1001ZI is optimized for exceptional high-speed performance, making it suitable for applications that require rapid data processing and timing operations.
  • Differential Inputs: Equipped with differential inputs, this device offers improved noise immunity and is capable of receiving small signal amplitudes, which is essential for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100EL1001ZI consumes minimal power, which helps in reducing the overall power expenditure of the systems it is integrated into.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance under various environmental conditions.
  • Voltage Range: The device supports a wide voltage range, providing flexibility in different power supply scenarios and compatibility with various logic levels.

Applications

The SY100EL1001ZI is versatile and can be used in a range of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Data acquisition systems
  • Precision clock distribution networks
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100EL1001ZI is subjected to rigorous testing and quality control procedures to ensure that it meets the stringent requirements of the industries it serves. Customers can trust this product to deliver consistent performance and longevity in their critical applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
Laser Driver 11.3Gbps VQFN-16
Lowest to $8.9313
ECAD model for ONET1191PRG
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $10.4913
ECAD model for ONET1101LRGET
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
ECAD model for SY88022ALMG
Texas Instruments
IC LSR CTRLR 11.3GBPS 3.6V 20QFN
Lowest to $16.6922
ECAD model for ONET1191VRGPT
Texas Instruments
IC LASER DRVR 11.3GBPS 24VQFN
Lowest to $2.1404
ECAD model for ONET1141LRGET
Texas Instruments
Laser Driver 11.3Gbps VQFN-16
Lowest to $4.4657
ECAD model for ONET1151PRGT
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
ECAD model for MIC3002GML TR
Texas Instruments
IC LSR DRVR 4.25GBPS 3.6V 24VQFN
Lowest to $3.4730
ECAD model for ONET4201LDRGET
Texas Instruments
155 Mbps to 4.25 Gbps LASER DRIVER
Need more? Email Us
ECAD model for ONET4211LDRGERG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention