EN
  • EN
  • DE

SY100EL04ZI-TR

Part No SY100EL04ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND 2-INPUT 8-SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL04
Other Names SY100EL04ZI TR,SY100EL04ZI TR,SY100EL04ZITR,SY100EL04ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258302-SY100EL04ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL04ZI-TR CAD Model

Description

Product Overview: SY100EL04ZI-TR by Microchip Technology

The SY100EL04ZI-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is part of Microchip's extensive portfolio of products that cater to advanced electronic applications requiring speed, precision, and reliability. The SY100EL04ZI-TR is specifically crafted to meet the demanding needs of high-speed digital systems.

Key Features

  • Technology: The SY100EL04ZI-TR is built on advanced high-speed ECL (Emitter-Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delays, which is paramount for high-frequency operations.
  • Functionality: This device is a quadruple differential line receiver, capable of translating ECL logic levels to TTL (Transistor-Transistor Logic) levels, making it ideal for interfacing between different logic families.
  • Performance: With a typical propagation delay of just 1.5ns and a maximum rated frequency exceeding 3GHz, the SY100EL04ZI-TR is engineered to perform in environments where timing is critical.
  • Power Supply: It operates with a –4.2V to –5.5V power supply, which is standard for ECL-powered devices, and helps maintain signal integrity and operational stability.
  • Temperature Range: The device is specified for the industrial temperature range of –40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: The SY100EL04ZI-TR comes in a Pb-free, RoHS-compliant SOIC-16 package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.

Applications

The SY100EL04ZI-TR is versatile and can be used in various applications that require high-speed data transmission and conversion, including:

  • Telecommunications equipment
  • Networking and data communication systems
  • High-speed signal processing
  • Test and measurement equipment
  • Computer systems and servers

With its robust design and superior performance, the SY100EL04ZI-TR from Microchip Technology is an excellent choice for designers and engineers looking to enhance their digital systems' speed and efficiency. Its reliability and adaptability make it a valuable component in any high-speed electronic application.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess