EN
  • EN
  • DE

SY100E446JZ

Part No SY100E446JZ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Applications Data Transport
Interface Parallel/Serial
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY100E446
Other Names 576-2444,SY100E446JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260887-SY100E446JZ
Ultra Librarian 3D Model Ultra Librarian SY100E446JZ CAD Model

Description

Microchip Technology's SY100E446JZ: A High-Speed 5V ECL Quad Differential Receiver/Driver

The SY100E446JZ from Microchip Technology is a versatile and high-performance integrated circuit designed to operate at 5V supply voltage, which is part of the high-speed ECL (Emitter Coupled Logic) family of products. This quad differential receiver/driver is specifically engineered to address the needs of high-speed communication and data processing applications requiring fast and reliable signal transmission.

Key Features

  • High-Speed Operation: The SY100E446JZ is capable of handling very high data rates, making it suitable for demanding applications that require quick data transfer and minimal signal delay.
  • Quad Differential Channels: With four independent receiver/driver channels, this device can process multiple signals concurrently, providing efficient data handling and increased throughput.
  • Flexible Functionality: Each channel can be used as either a differential receiver or a driver, offering design flexibility and the ability to adapt to various circuit configurations.
  • Compatible with ECL 10K and 100K Levels: This device is designed to be compatible with both ECL 10K and 100K logic levels, ensuring seamless integration into existing systems using these standards.
  • Extended Temperature Range: The SY100E446JZ is built to perform reliably across an extended temperature range, making it suitable for industrial environments and applications subject to varying temperature conditions.

Applications

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal processing and clock distribution circuits
  • Test and measurement equipment
  • High-frequency data acquisition systems

The SY100E446JZ is housed in a 28-lead PLCC (Plastic Lead Chip Carrier) package, which ensures a compact footprint while providing adequate pin spacing for ease of PCB (Printed Circuit Board) layout and assembly. Its robust design and high-speed capabilities make it an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

With its combination of speed, flexibility, and compatibility with established ECL logic levels, the SY100E446JZ is a valuable component for any application requiring fast and accurate signal processing.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess