EN
  • EN
  • DE

SY100E446JZ-TR

Part No SY100E446JZ-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC  /  Data Transport Interface 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Applications Data Transport
Interface Parallel/Serial
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY100E446
Other Names SY100E446JZ TR,SY100E446JZ TR,SY100E446JZTR,SY100E446JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260900-SY100E446JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E446JZ-TR CAD Model

Description

The SY100E446JZ-TR from Microchip Technology is a high-speed, precision monolithic quadruple differential line receiver designed for digital data transmission over balanced lines and meets the standards of EIA Standard RS-422. This integrated circuit is part of Microchip's high-performance ECLinPS MAX™ family, which is engineered to provide the highest level of performance and reliability for demanding applications in telecommunications, data communications, and high-speed computing markets.

Key Features

  • High-Speed Performance: The SY100E446JZ-TR is capable of handling data rates up to 3.2 Gb/s, making it suitable for high-speed data acquisition and processing applications.
  • Interface Standard: It is designed to be compatible with EIA RS-422 standards, ensuring reliable data transmission over balanced lines.
  • Power Supply: The device operates from a single +5V power supply, providing ease of integration into various system designs.
  • Temperature Range: This line receiver can operate over an industrial temperature range, making it versatile for use in varied environmental conditions.
  • Package Type: Offered in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, the SY100E446JZ-TR is designed for space-constrained applications.
  • Tape and Reel: The TR suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes.

Applications

The SY100E446JZ-TR is well-suited for a range of applications that require high-speed data transmission and robust noise immunity. Some common applications include:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment
  • Base station infrastructure
  • Professional video equipment
  • Backplane data communications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100E446JZ-TR is manufactured in facilities that are registered to ISO 9001:2000 and ISO/TS 16949:2002 standards, ensuring that the highest quality control measures are in place for the production of this line receiver.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess