EN
  • EN
  • DE

EUP3010-33JIR

Part No EUP3010-33JIR
Manufacturer Eutech Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eutech Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822983-EUP3010-33JIR
Ultra Librarian 3D Model Ultra Librarian EUP3010-33JIR CAD Model

Description

The EUP3010-33JIR is a step-down DC-DC converter manufactured by Eutech Microelectronics. It's designed to provide a stable and efficient 3.3V output voltage from a higher input voltage, making it suitable for various power management applications.

Applications:

  • Portable Electronics: Powering microcontrollers and other components in smartphones, tablets, and other portable devices.
  • Battery-Powered Devices: Providing a stable 3.3V supply for devices powered by batteries.
  • Point-of-Load Regulation: Regulating voltage for specific loads within a system, such as sensors, memory chips, and interface circuits.
  • Industrial Control Systems: Supplying power to control circuits, sensors, and communication modules in industrial equipment.
  • Networking Equipment: Providing regulated 3.3V power to network interfaces, controllers, and other components in routers, switches, and modems.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output without the need for external voltage dividers.
  • High Efficiency: Designed for high efficiency to minimize power losses and extend battery life.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, allowing it to be used with various power sources.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively supplying power.
  • Overcurrent Protection: Protects the converter and the load from damage due to excessive current.
  • Overvoltage Protection: Prevents the output voltage from exceeding a safe level, protecting downstream components.
  • Short-Circuit Protection: Shuts down the converter in the event of a short circuit, preventing damage.
  • Thermal Shutdown: Protects the converter from overheating by shutting it down when the temperature exceeds a safe level.

Benefits:

  • Simplified Design: Fixed output voltage simplifies the design process, reducing the need for external components and adjustments.
  • Increased Efficiency: High efficiency minimizes power losses, resulting in longer battery life and reduced heat dissipation.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the converter and the load.
  • Compact Size: Available in a small package, making it suitable for space-constrained applications.
  • Low Power Consumption: Low quiescent current minimizes power consumption in standby mode.

Additional Details:

The EUP3010-33JIR typically operates at a high switching frequency, allowing for the use of smaller external components. It requires a few external components, such as input and output capacitors and an inductor, to complete the power supply circuit. Typical specifications include input voltage range (e.g., 4.5V to 28V), output current (e.g., up to 2A), switching frequency (e.g., 500kHz), and operating temperature range. Package information is required for a full specification breakdown, and is unavailable at this time.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess