EN
  • EN
  • DE

SY100E446JC-TR

Part No SY100E446JC-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC  /  Data Transport Interface 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Data Transport
Interface Parallel/Serial
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY100E446
Other Names SY100E446JC TR,SY100E446JC TR,SY100E446JCTR,SY100E446JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260901-SY100E446JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E446JC-TR CAD Model

Description

Microchip Technology SY100E446JC-TR Product Overview

The SY100E446JC-TR from Microchip Technology is a high-performance, precision integrated circuit that serves as a quint (5-bit) differential line receiver. Designed to address the stringent requirements of high-speed data communication and processing, this device is an essential component for systems demanding reliable and fast data transmission.

Key Features

  • High-Speed Performance: The SY100E446JC-TR operates at exceptional speeds, making it suitable for applications that require rapid data acquisition and processing.
  • Differential Line Receiver: It features five differential line receivers, providing enhanced noise immunity and signal integrity, which is crucial for maintaining data fidelity in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed for low power consumption, helping to reduce the overall energy footprint of the systems in which it is used.
  • Improved Signal Reception: The SY100E446JC-TR is engineered to improve signal reception, which is vital for maintaining the integrity of the data transmitted over long distances or through challenging electrical conditions.
  • Compatibility: It is compatible with ECLinPS and ECLinPS Lite levels, allowing for seamless integration with a range of existing technologies and systems.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Packaging: The SY100E446JC-TR comes in a PLCC-28 package, which provides a compact footprint while allowing for efficient heat dissipation.

Applications

The SY100E446JC-TR is an ideal choice for a variety of high-speed data communication applications, including:

  • Telecommunications
  • Data Centers
  • Networking Equipment
  • High-Speed Computing Systems
  • Automated Test Equipment (ATE)
  • Signal Processing

Microchip Technology's commitment to quality and performance is evident in the SY100E446JC-TR, making it a reliable and efficient solution for designers and engineers looking to optimize their high-speed data systems.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess