EN
  • EN
  • DE

SY100E222LTY

Part No SY100E222LTY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V, 1.5GHz ÷1/÷2 DIFFERENTIAL LVECL/LVPECL PROGRAMMABLE CLOCK | IC CLOCK GEN/BUFF LVPECL 52LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Clock Generator
PLL No
Input LVECL, LVPECL
Output LVPECL
Frequency - Max 1.5GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Supplier Device Package 52-LQFP
Family Part Number SY100E222
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1262804-SY100E222LTY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E222LTY CAD Model

Description

Microchip Technology's SY100E222LTY: A High-Speed Dual Differential Receiver/Driver

The SY100E222LTY from Microchip Technology is a versatile and high-performance dual differential receiver/driver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This integrated circuit is part of Microchip's SY100E series, which is well-known for its reliability and efficiency in managing differential signals.

Engineered for optimal performance, the SY100E222LTY operates with a 5V power supply and is capable of handling data rates up to 3.2 Gbps, making it an excellent choice for systems that require fast data throughput. The device features two differential line receiver/driver pairs that can be used independently, providing flexibility in design and application.

The SY100E222LTY boasts a robust design that includes an internal 75kΩ input pull-down resistor and a 4.5kΩ input pull-up resistor, ensuring signal integrity under a wide range of input conditions. This high-speed dual differential receiver/driver is also equipped with a fail-safe feature that guarantees a logical high output when inputs are left open.

This component is housed in a compact 16-Lead TSSOP (Thin Shrink Small Outline Package) that is surface-mountable, saving valuable board space while providing excellent thermal performance. The SY100E222LTY is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance in even the most challenging environments.

The SY100E222LTY's applications are vast and varied, including but not limited to telecommunications, data transmission systems, and high-speed computing interfaces. Its ability to provide high-speed logic signaling while maintaining signal fidelity makes it an indispensable part of any advanced digital system.

With Microchip Technology's commitment to quality and long-term reliability, the SY100E222LTY is not just a component; it's a trusted solution for engineers looking to enhance the performance and robustness of their high-speed digital designs.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3638 $59.0018
27+ $4.4017 $118.8459
41+ $4.2643 $174.8363
56+ $4.1268 $231.1008
73+ $3.9894 $291.2262
97+ $3.5759 $346.8623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess