EN
  • EN
  • DE

SY100E164JC

Part No SY100E164JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 16:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 1104223-SY100E164JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E164JC CAD Model

Description

Microchip Technology's SY100E164JC: High-Speed Quint Differential Line Receiver

The SY100E164JC from Microchip Technology is a quint differential line receiver designed for high-speed, low-power applications within digital systems. This device is part of Microchip's SY100E series, which is known for its robust performance in demanding environments. The SY100E164JC is particularly suitable for interfacing with twisted pair or parallel balanced lines with its differential input structures.

Constructed with high-speed bipolar technology, the SY100E164JC boasts a typical propagation delay of just 1.7ns, ensuring rapid signal processing and minimal latency. This makes it an ideal component for critical timing applications across various sectors, including telecommunications, data processing, and aerospace.

The SY100E164JC features five line receivers in a single package, each with differential inputs and outputs. This allows for multiple channels of data reception, increasing the versatility of the device. The receivers translate differential input signals within the PECL voltage levels to the ECL output levels, providing a seamless interface between different logic families.

Key specifications of the SY100E164JC include:

  • Supply Voltage Range: -4.2V to -5.5V
  • High-Speed: 3GHz bandwidth
  • Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions
  • Available in a 28-lead PLCC package
  • Internal input hysteresis for improved noise margin
  • Compatible with MECL 10H™ ECL logic levels

For ease of integration, the SY100E164JC also includes features like an internal 75kΩ input pull-down resistors and complementary outputs. These features simplify design efforts and reduce the need for additional external components, leading to a more compact and efficient design footprint.

Microchip Technology ensures that the SY100E164JC meets stringent quality and performance standards, providing designers with a reliable and durable solution for their high-speed communication needs. Whether used in digital loop carrier systems, high-speed modems, or other sophisticated communication equipment, the SY100E164JC is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess