EN
  • EN
  • DE

SY100E158JZ

Part No SY100E158JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5-BIT 2:1 MULTIPLEXER | IC MULTIPLEXER 5-BIT 2:1 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E158
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262798-SY100E158JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E158JZ CAD Model

Description

The SY100E158JZ from Microchip Technology is a high-performance, precision integrated device designed for use in demanding applications that require robust and reliable digital signal processing. As a leading component in the semiconductor industry, Microchip Technology has a reputation for producing parts that offer exceptional quality and durability, and the SY100E158JZ is no exception.

Key Features

  • High-Speed Operation: The SY100E158JZ is engineered for fast signal processing, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be energy-efficient, which helps in reducing the overall power consumption of the system it is integrated into.
  • Durability: Built to withstand the rigors of industrial environments, the SY100E158JZ maintains its performance across a wide range of temperature and environmental conditions.
  • Compatibility: It is designed to be compatible with various types of digital systems, ensuring easy integration into existing designs without the need for significant modifications.

Applications

The SY100E158JZ is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Digital signal processing
  • Automated test equipment
  • Networking and data communication devices

Technical Specifications

The SY100E158JZ boasts a range of technical specifications that make it a top choice for engineers and designers:

  • Voltage Supply: Specified for a particular range to ensure stable operation.
  • Operating Temperature: Guaranteed to function optimally within a specified temperature range.
  • Package / Case: Comes in a package designed to fit into a variety of board layouts.
  • Mounting Type: Available in a configuration that allows for easy mounting on PCBs.

With its combination of speed, efficiency, and reliability, the SY100E158JZ from Microchip Technology stands out as a superior choice for designers looking to enhance the performance and longevity of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3574 $58.8592
20+ $6.0372 $120.7440
30+ $5.8478 $175.4340
41+ $5.6595 $232.0395
53+ $5.4712 $289.9736
71+ $4.9053 $348.2763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess