EN
  • EN
  • DE

SY100E136JZ-TR

Part No SY100E136JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER UP/DOWN 6BIT 28-PLCC / Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650 MHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E136
Other Names SY100E136JZ TR,SY100E136JZ TR,SY100E136JZTR,SY100E136JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259071-SY100E136JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E136JZ-TR CAD Model

Description

Microchip Technology's SY100E136JZ-TR: A High-Performance 5V ECL 9-Bit Multiplexer

The SY100E136JZ-TR is a cutting-edge integrated circuit from Microchip Technology, designed for high-speed digital applications. This 9-bit multiplexer is part of the SY100E series, which is renowned for its high-performance Emitter Coupled Logic (ECL) technology. The device operates with a 5V power supply and is well-suited for systems that require fast and reliable data handling capabilities.

Key Features

  • High-Speed Operation: With ECL technology, the SY100E136JZ-TR offers rapid propagation delays and high data throughput, making it ideal for critical timing applications.
  • 9-Bit Multiplexing: The device can select one line of data from up to nine inputs, providing flexibility and efficiency in data routing within complex digital systems.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Multiple Output Options: The SY100E136JZ-TR features both true and complementary outputs, which simplifies the design of interfacing with other ECL logic devices and provides additional flexibility in signal processing.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs provide improved noise immunity and allow for the use of differential signaling for enhanced signal integrity.

Applications

The SY100E136JZ-TR is designed to meet the demands of high-speed digital systems, making it suitable for a variety of applications such as:

  • Data communication and telecommunication equipment
  • High-speed computer servers and data processing units
  • Test and measurement equipment
  • Avionics and military electronics
  • Automated test equipment (ATE)

Reliability and Packaging

Microchip Technology has packaged the SY100E136JZ-TR in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which not only saves space but also provides robustness for high-density mounting on printed circuit boards. The device is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

In summary, the SY100E136JZ-TR from Microchip Technology is a versatile and high-performing 9-bit ECL multiplexer that is well-suited for applications requiring fast data switching and robust performance in challenging environments.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess