Microchip Technology ST39VF010-90-4C-NH Flash Memory
The ST39VF010-90-4C-NH is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and durable storage solution for a wide range of applications. This 1 Mbit flash memory chip is an integral component for systems that require quick and efficient non-volatile memory storage.
With its access time of 90 ns, the ST39VF010-90-4C-NH ensures fast data retrieval, making it an excellent choice for applications where speed is critical. This feature enables systems to boot quickly and retrieve stored information without significant delay, contributing to overall system performance and user experience.
Key Features:
- Memory Size: 1 Mbit (128K x 8)
- Access Time: 90 ns
- Single 5V Read and Write Operations: Suitable for systems with a 5V power supply, simplifying power design requirements.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- Package: The device comes in a PLCC (Plastic Leaded Chip Carrier) package, which is notable for its compact size and durability.
- Temperature Range: Operating temperature range from 0°C to +70°C, ensuring reliable performance across various environments.
- Industry Standard Pinout: The pinout is compatible with other standard flash memory devices, allowing for easy integration or replacement in existing systems.
This flash memory chip is particularly well-suited for use in embedded systems, such as microcontroller-based applications, automotive electronics, telecommunications, and industrial control systems. Its robust design ensures that data is preserved even in the event of power loss, making it an essential component in systems that require data integrity and security.
The ST39VF010-90-4C-NH also features a high endurance and long data retention capability, which is critical for applications where the memory is frequently written to and read from. The combination of performance, durability, and reliability makes the ST39VF010-90-4C-NH from Microchip Technology a preferred choice for designers and engineers looking for a dependable flash memory solution.