EN
  • EN
  • DE

SST89V554RC-33-C-TQJ

Part No SST89V554RC-33-C-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193708-SST89V554RC-33-C-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V554RC-33-C-TQJ CAD Model

Description

Microchip Technology's SST89V554RC-33-C-TQJ Microcontroller

The SST89V554RC-33-C-TQJ is a highly integrated microcontroller from Microchip Technology, designed to offer a robust solution for embedded control applications. This device is part of Microchip's SST89V5xRC series and is engineered to deliver high performance with low power consumption, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Core: The microcontroller is built around an 8-bit 8051-compatible CPU core, ensuring compatibility with a vast ecosystem of development tools and existing code.
  • Speed: Operating at a frequency of 33 MHz, the SST89V554RC-33-C-TQJ provides a balanced combination of processing speed and power efficiency.
  • Memory: It comes equipped with 24 KB of on-chip flash memory, which is ideal for storing firmware and applications, along with 1 KB of RAM for data processing.
  • I/O Ports: The device features 40 versatile I/O pins that allow for flexible interfacing with peripheral devices and other components within a system.
  • Timer/Counters: Multiple built-in timer/counters enable precise timing operations, event counting, and pulse-width modulation (PWM) for tasks such as motor control.
  • Serial Communication: Integrated serial communication interfaces, including SPI and UART, facilitate seamless data exchange with other microcontrollers, sensors, and modules.

Package and Temperature Range

The SST89V554RC-33-C-TQJ is offered in a TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications. The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

This microcontroller is suitable for a diverse array of applications such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Home automation
  • Robotics

With its robust feature set and Microchip's reputation for quality, the SST89V554RC-33-C-TQJ is a reliable choice for developers seeking a versatile and durable microcontroller solution.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess