EN
  • EN
  • DE

SST89V516RD2-33-I-NJE

Part No SST89V516RD2-33-I-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C
Dimension 44-LCC (J-Lead)
Win Source Part Number 193696-SST89V516RD2-33-I-NJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V516RD2-33-I-NJE CAD Model

Description

Microchip Technology's SST89V516RD2-33-I-NJE Microcontroller

The SST89V516RD2-33-I-NJE is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the FlashFlex family, which is renowned for its high performance and flexibility. The device operates at a frequency of 33 MHz, providing a robust platform for time-sensitive tasks and complex algorithms.

One of the key features of the SST89V516RD2-33-I-NJE is its 72 KB of on-chip flash memory. This ample memory space allows developers to store substantial code and data, making it suitable for applications with extensive firmware requirements. The flash memory is also In-System Programmable (ISP) via a Serial Peripheral Interface (SPI), enabling easy updates and modifications to the firmware without the need for additional external programming hardware.

In addition to its flash memory, this microcontroller comes with 1 KB of on-chip RAM, ensuring smooth and efficient handling of temporary data and variables during operation. The SST89V516RD2-33-I-NJE also features a variety of peripherals that enhance its functionality, including an Enhanced Universal Asynchronous Receiver Transmitter (UART), which allows for serial communication with other devices and systems.

The MCU's I/O options are extensive, with 40 versatile I/O pins that can be configured to meet the needs of various applications. These pins support multiple functions, such as digital input/output, analog inputs, PWM outputs, and more. The flexibility of the I/O configuration is a significant advantage for designers looking to customize their systems for specific use cases.

For robustness and reliability, the SST89V516RD2-33-I-NJE is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. The device is available in a PLCC-44 package, which is both space-saving and easy to integrate into a wide range of PCB designs.

Overall, the SST89V516RD2-33-I-NJE from Microchip Technology is an excellent choice for developers requiring a high-performance, ISP-capable microcontroller with a comprehensive set of features for embedded systems. Whether it is used in automation, consumer electronics, or automotive applications, this MCU offers the reliability and adaptability needed to drive innovative solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0467 $63.4203
20+ $5.7819 $115.6380
31+ $5.6006 $173.6186
43+ $5.4204 $233.0772
56+ $5.2402 $293.4512
74+ $4.6974 $347.6076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess