The SP211HCT/TR is an RS-232 transceiver manufactured by Exar Corporation. It facilitates communication between UART (Universal Asynchronous Receiver/Transmitter) devices and standard RS-232 serial ports, commonly employed for data exchange across diverse electronic platforms.
Applications
- Interfacing microcontroller-based systems with RS-232 serial devices.
- Deployment in industrial automation for communicating with programmable logic controllers (PLCs).
- Utilization in data logging setups where RS-232 is employed for sensor data transmission.
- Integration within point-of-sale (POS) systems for connecting peripherals like printers and barcode scanners.
- Provision of diagnostic interfaces for debugging and programming embedded systems.
Features
- Compliance with EIA-232E and V.28 standards for RS-232 communication.
- Operates from a single +5V power supply.
- Supports data transfer rates up to 120 kbps.
- Exhibits low power consumption, making it suitable for power-sensitive applications.
- Incorporates an internal charge pump to generate required RS-232 voltage levels.
- Available in compact surface-mount packages for efficient PCB layout.
- Offers enhanced electrostatic discharge (ESD) protection for reliability in harsh environments.
Benefits
- Simplifies the connection between microcontrollers and RS-232 compliant devices.
- Reduces component count, leading to lower overall system costs and smaller form factors.
- Ensures reliable data communication across standard RS-232 links.
- Minimizes power consumption, extending battery life in portable devices.
- Provides robust protection against ESD events, improving system robustness.
Additional Details
The SP211HCT/TR integrates an internal charge pump, which converts the +5V supply to the ±10V necessary for RS-232 signalling. This eliminates the requirement for external voltage converters, simplifying the design. This device is well suited for various serial communication applications, particularly in systems prioritizing compact size and low power consumption. The 'TR' suffix denotes tape and reel packaging optimized for automated assembly processes.