EN
  • EN
  • DE

SST89E516RD2-40-I-TQJE-T-NXX

Part No SST89E516RD2-40-I-TQJE-T-NXX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Standard Package 1,200
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1264456-SST89E516RD2-40-I-TQJE-T-NXX
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-I-TQJE-T-NXX CAD Model

Description

Microchip Technology SST89E516RD2-40-I-TQJE-T-NXX

The SST89E516RD2-40-I-TQJE-T-NXX is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and robust solution for a wide array of embedded applications. This microcontroller is based on the 8051 architecture, which is renowned for its efficiency and reliability in various electronic systems.

Key Features:

  • CPU Speed: The device operates at a frequency of up to 40 MHz, providing the processing power needed for complex tasks and high-speed operations.
  • Memory: It comes equipped with 72KB of Flash memory for program storage, which can endure at least 100,000 program and erase cycles, coupled with 1KB of on-chip RAM for data processing.
  • In-System Programming (ISP): The microcontroller features In-System Programming capability through its SPI port, allowing for convenient programming and firmware updates without removing the chip from its application.
  • I/O Ports: It boasts four 8-bit I/O ports, plus an additional 4-bit I/O port, offering ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Timers: Three 16-bit timers/counters are included for precise event timing and count control.
  • Serial Communication: Enhanced serial communication is provided through a full-duplex enhanced UART and an SPI (Serial Peripheral Interface) port.
  • Watchdog Timer: An on-chip watchdog timer helps in maintaining system integrity and preventing system failures.
  • Power Management: The microcontroller supports power management techniques with Power-down and Idle modes to conserve power for battery-operated applications.
  • Package: It is available in a TQFP (Thin Quad Flat Package) which is suitable for surface mount technology, offering a compact footprint for space-constrained applications.

The SST89E516RD2-40-I-TQJE-T-NXX is ideal for applications that require robust performance, including industrial control systems, automotive electronics, home automation, and consumer electronics. With its comprehensive feature set and Microchip Technology's reputation for quality, this microcontroller stands as a reliable choice for designers looking to balance performance with power efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess