EN
  • EN
  • DE

SST85LD1008M-60-PC-LCTE

Part No SST85LD1008M-60-PC-LCTE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 342518-SST85LD1008M-60-PC-LCTE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST85LD1008M-60-PC-LCTE CAD Model

Description

Microchip Technology's SST85LD1008M-60-PC-LCTE: A High-Performance Flash Memory Solution

The SST85LD1008M-60-PC-LCTE is a cutting-edge flash memory component from Microchip Technology, designed to offer a blend of speed, reliability, and flexibility for a wide range of applications. This parallel flash memory device is part of the renowned SST SuperFlash® product family, known for its high performance and low power consumption.

Key Features:

  • Memory Capacity: The device boasts a substantial memory capacity of 8 Megabits, providing ample storage for firmware, boot code, and data logging applications.
  • Access Speed: With an access speed of 60 ns, the SST85LD1008M-60-PC-LCTE ensures fast data retrieval, enhancing the performance of embedded systems.
  • Package Type: It comes in a convenient 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is both durable and easy to handle in manufacturing and PCB assembly processes.
  • Low Power Consumption: The device is designed for energy efficiency, which makes it ideal for portable and battery-powered applications where power conservation is critical.
  • High Reliability: Microchip's proprietary SuperFlash® technology ensures high reliability and data integrity, even in the most demanding environments.
  • Wide Operating Temperature Range: The memory can operate over a temperature range of -40°C to +85°C, allowing it to function reliably in both industrial and commercial temperature environments.

Applications:

The versatility of the SST85LD1008M-60-PC-LCTE makes it suitable for a variety of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Conclusion:

The SST85LD1008M-60-PC-LCTE from Microchip Technology is a robust and reliable flash memory chip that offers the perfect storage solution for systems requiring high-speed, low-power, and high-reliability memory. Whether used in automotive, industrial, or consumer electronics, this flash memory component ensures your applications run smoothly and efficiently. With Microchip's commitment to quality and support, the SST85LD1008M-60-PC-LCTE is an excellent choice for designers looking to enhance their product's memory capabilities.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,046 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess