SN74LVC2G132DCUT Dual 2-Input NAND Gate by Texas Instruments
The SN74LVC2G132DCUT is a high-performance, dual 2-input NAND gate integrated circuit designed by Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with both 3.3V and 5V systems. The SN74LVC2G132DCUT offers a compact solution for implementing logical functions in a wide range of applications, from consumer electronics to industrial control systems.
Key Features:
- Logic Type: 2-Input NAND Gate
- Package: US8 (8-Bump micro SMD)
- Operating Voltage Range: 1.65V to 5.5V
- Output Drive Capability: ±24mA at 3.3V
- Logic Level Translation: Capable of translating inputs between 1.8V and 5V without the need for an external level shifter.
- High Impedance: Multiple inputs can be tied together for wired-AND or wired-OR configurations.
- Operating Temperature Range: -40°C to 125°C
- Propagation Delay: Fast propagation delay times, ensuring quick response in timing-critical applications.
Applications:
- Smartphones, Tablets, and Wearables
- Data Communication Equipment
- Portable and Battery-Powered Devices
- Servers and Telecom Infrastructure
- Industrial Control Systems
The SN74LVC2G132DCUT is designed to operate with a minimal power draw, making it an ideal choice for battery-operated portable devices. Its low power consumption does not compromise performance, ensuring reliable operation in high-speed logic systems. The device's small footprint allows for high-density logic functions in space-constrained applications, while its robust design ensures reliability over a wide temperature range.
For designers and engineers looking for a versatile logic solution, the SN74LVC2G132DCUT from Texas Instruments provides a blend of performance, power efficiency, and design flexibility, making it a go-to component for a multitude of electronic circuits and systems.