Product Overview: SST85LD0512T-120-5C-LBZE
The SST85LD0512T-120-5C-LBZE is a cutting-edge flash memory component produced by the renowned manufacturer, Microchip Technology. Designed to offer high-speed data storage and retrieval, this device is part of Microchip's SuperFlash® product line, which is known for its reliability and performance in a wide range of applications.
Key Features
- Memory Capacity: This device offers a generous 512 Mbit (64 Mbyte) storage capacity, making it suitable for storing large amounts of data in embedded systems.
- Interface Type: It utilizes an SPI (Serial Peripheral Interface) for communication, ensuring high-speed data transfer rates and compatibility with a broad range of microcontrollers and processors.
- Performance: With a clock frequency of 120 MHz, the SST85LD0512T-120-5C-LBZE ensures fast read and write operations, which is critical for applications requiring swift data access.
- Operating Voltage: The device operates within a voltage range of 2.7V to 3.6V, providing flexibility in power-sensitive designs.
- Operating Temperature: It is designed to perform reliably in a wide temperature range, from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
- Package: The memory component comes in a 24-ball TBGA package, which offers a compact footprint for space-constrained applications.
Applications
The SST85LD0512T-120-5C-LBZE is ideal for a variety of applications across different industries. Some of these include:
- Embedded systems that require large, non-volatile memory storage
- Industrial automation and control systems
- Automotive electronics where durability and performance are crucial
- Telecommunication infrastructure equipment
- Medical devices that need to store critical firmware and data
- Consumer electronics such as smart appliances and gaming devices
Reliability and Support
Microchip Technology is known for its commitment to quality and long-term reliability. This product is backed by Microchip's customer support and service, ensuring that developers and engineers can integrate the SST85LD0512T-120-5C-LBZE into their designs with confidence, benefiting from Microchip's expertise in flash memory technology.