EN
  • EN
  • DE

CY7C64215-56LTXIT

Part No CY7C64215-56LTXIT
Manufacturer Infineon Technologies
Catalog OEM Souring
Description E3 Full speed usb Controller 16K/1K, 56-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465620-CY7C64215-56LTXIT
Manufacturer Infineon Technologies
Package Tape & Reel (TR)
Product Status Active
Applications USB Microcontroller
Core Processor M8C
Program Memory Type FLASH (16 kB)
Controller Series CY7C642xx
RAM Size 1K x 8
Interface I2C, USB
Number of I/O 50
Voltage - Supply 3V ~ 5.25V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Ultra Librarian 3D Model Ultra Librarian CY7C64215-56LTXIT CAD Model

Description

The CY7C64215-56LTXIT is an advanced USB controller from Infineon/Cypress, designed to provide seamless and efficient USB connectivity for embedded applications. Operating at full-speed USB 2.0, this device supports up to 16 endpoints with a flexible architecture for both control and bulk data transfers. It integrates 16KB of ISP flash and 1KB of SRAM, allowing for easy firmware updates and data buffering. The 56-QFN package minimizes the footprint, making it suitable for space-constrained applications. The CY7C64215-56LTXIT offers various interfaces, including GPIO, UART, and I2C, providing extensive flexibility for system design. Its robust on-chip voltage regulator and oscillator contribute to reduced external component count, simplifying design and lowering overall system cost. Manufactured by Infineon/Cypress, a leader in USB technology, this controller is ideal for developing sophisticated USB-based applications such as portable devices, gaming consoles, and industrial controls.

You May Also Be Interested in

Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess