EN
  • EN
  • DE

SST65P542RB-6-C-SG

Part No SST65P542RB-6-C-SG
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004547-SST65P542RB-6-C-SG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SST65P542RB-6-C-SG CAD Model

Description

The SST65P542RB-6-C-SG is a high-performance, robust memory solution from Microchip Technology, designed to meet the demanding requirements of a wide range of applications. This device is part of Microchip's SuperFlash® range, which is renowned for its reliability and endurance, making it an ideal choice for applications that require a non-volatile memory with fast read and write capabilities.

Key Features

  • Memory Size: The SST65P542RB-6-C-SG provides ample storage capacity, suitable for storing firmware, configuration parameters, or any data that needs to be preserved across power cycles.
  • Speed: With its fast access times, this memory chip ensures high-speed operation, which is crucial for performance-critical applications.
  • Endurance: The SuperFlash® technology offers excellent endurance, allowing the device to withstand a high number of program/erase cycles without degradation of performance or reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the SST65P542RB-6-C-SG consumes minimal power, which is vital for battery-powered or energy-sensitive applications.
  • Security: The chip includes security features to protect sensitive data, making it suitable for applications where data integrity and confidentiality are paramount.
  • Temperature Range: It operates reliably across a wide temperature range, ensuring consistent performance even in extreme conditions.
  • Package: The device comes in a convenient surface-mount package, which allows for easy integration into a variety of circuit board designs.

Applications

The SST65P542RB-6-C-SG is versatile and can be used in numerous applications, including:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Networking equipment

In summary, the SST65P542RB-6-C-SG from Microchip Technology is a sophisticated memory chip that offers a combination of speed, endurance, and reliability, making it a top choice for developers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess