EN
  • EN
  • DE

SST55VD020-60-C-MVWE-TM019-T

Part No SST55VD020-60-C-MVWE-TM019-T
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004540-SST55VD020-60-C-MVWE-TM019-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST55VD020-60-C-MVWE-TM019-T CAD Model

Description

Microchip Technology SST55VD020-60-C-MVWE-TM019-T Product Overview

The SST55VD020-60-C-MVWE-TM019-T is a cutting-edge memory solution from Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is part of the renowned SuperFlash® series, which is known for its reliability, performance, and flexibility in various applications.

Key Features

  • Memory Size: This device offers a substantial 2 Mbit (256K x 8) memory capacity, making it suitable for storing firmware code, configuration parameters, or any other data requiring non-volatile storage.
  • Interface Type: It features a Parallel interface, which facilitates a straightforward connection with a wide range of microcontrollers and processors for seamless data transfer.
  • Access Time: With an access time of 60 ns, this memory component provides quick data retrieval, ensuring efficient operation in time-sensitive applications.
  • Supply Voltage: Operating at a voltage range of 4.5V to 5.5V, the SST55VD020-60-C-MVWE-TM019-T is designed to work reliably in environments with standard power supplies.
  • Temperature Range: This device is built to operate over the commercial temperature range, maintaining stable performance between 0°C to +70°C.
  • Package / Case: Enclosed in a 32-LD TSOP package, the product offers a compact footprint suitable for space-constrained applications.

Applications

The versatility of the SST55VD020-60-C-MVWE-TM019-T makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Embedded systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Networking equipment
  • Telecommunication infrastructure

Reliability and Support

As with all Microchip products, the SST55VD020-60-C-MVWE-TM019-T is backed by Microchip's commitment to quality and longevity. Customers can expect robust support, including comprehensive technical documentation, design-in assistance, and customer service to ensure a smooth integration of this memory component into their projects.

In summary, the SST55VD020-60-C-MVWE-TM019-T from Microchip Technology is a high-performance, reliable non-volatile memory solution that can be seamlessly integrated into a variety of electronic devices, providing a secure and durable storage option for developers and manufacturers alike.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3104 $88.6208
4+ $36.3571 $145.4284
5+ $35.2217 $176.1085
7+ $34.0852 $238.5964
9+ $32.9487 $296.5383
12+ $29.5403 $354.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess