EN
  • EN
  • DE

SST39WF800B-70-4I-B3KE

Part No SST39WF800B-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description 8 Mbit (x16) Multi-Purpose Flash | IC FLASH 8M PARALLEL 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40μs
Access Time 70ns
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFBGA
Supplier Device Package 48-TFBGA
Family Part Number SST39WF800B
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1259967-SST39WF800B-70-4I-B3KE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39WF800B-70-4I-B3KE CAD Model

Description

Product Overview: SST39WF800B-70-4I-B3KE

The SST39WF800B-70-4I-B3KE is a high-quality, reliable Flash memory device from the renowned manufacturer, Microchip Technology. This memory component is specifically designed to meet the rigorous demands of modern electronic applications, providing both robustness and performance in a wide range of operating conditions.

This particular model of the SST family offers a parallel flash interface with a 70ns access time, making it an excellent choice for performance-critical applications that require fast read times. With its dual-bank structure, the SST39WF800B provides a storage capacity of 8 Mbit (1M x 8-bit), which is ideal for storing firmware, boot code, or other critical data that needs to be accessed quickly and reliably.

Key Features:

  • Memory Size: 8 Mbit (1M x 8)
  • Access Time: 70ns, enabling swift data retrieval
  • Interface Type: Parallel, for straightforward integration into a wide variety of systems
  • Supply Voltage: 2.7V to 3.6V, providing compatibility with low-power applications
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliability under extreme conditions
  • Package / Case: 48-LBGA, offering a compact footprint for space-constrained applications
  • Organization: 1M x 8, arranged for efficient data management and storage

Furthermore, the SST39WF800B-70-4I-B3KE supports a split-gate cell design and thick-oxide tunneling injector for added reliability and manufacturability. This technology ensures enhanced endurance and data retention, which is critical for applications where data integrity is paramount.

Designed with versatility in mind, this flash memory chip is suitable for a diverse range of applications, including digital consumer electronics, networking hardware, industrial automation, and telecommunications equipment. Its robust design ensures that it can withstand the demands of continuous operation in a variety of environments.

Microchip Technology's commitment to quality means that the SST39WF800B-70-4I-B3KE is a product you can trust for your critical storage needs, backed by the manufacturer's expertise in memory solutions. Whether you're designing a new system or upgrading an existing one, this flash memory component offers the performance, reliability, and flexibility required to meet the challenges of today's technological landscape.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0755 $60.9060
28+ $4.1645 $116.6060
43+ $4.0344 $173.4792
60+ $3.9043 $234.2580
77+ $3.7741 $290.6057
103+ $3.3837 $348.5211
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess