Microchip Technology SST39WF800A-90-4C-M2QE Flash Memory
The SST39WF800A-90-4C-M2QE is a high-quality, reliable flash memory device from Microchip Technology, designed for a wide range of applications that require data and code storage. This non-volatile memory component offers a convenient and flexible solution for embedded systems, providing a storage capacity of 8 Mbit with a fast access time of 90 nanoseconds, ensuring swift data retrieval and efficient operation.
Key Features
- Memory Size: 8 Mbit (1M x 8-bit / 512K x 16-bit)
- Access Time: 90 ns, enabling quick read operations
- Operating Voltage: 2.7V to 3.6V, suitable for low-power applications
- Interface Type: Parallel, for simple and straightforward integration
- Package / Case: 48-TSOP, providing a compact footprint for space-constrained designs
- Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions
Performance and Reliability
The SST39WF800A-90-4C-M2QE is built to offer high performance and reliability. It supports Sector-Erase and Block-Erase functions, allowing for flexible data management and efficient memory usage. The device also features a low power consumption, which is crucial for battery-powered devices, and an end-of-write detection mechanism to ensure data integrity during program operations.
Applications
This flash memory is suitable for a broad range of applications, including:
- Embedded control systems
- Telecommunication equipment
- Networking hardware
- Industrial control systems
- Medical devices
- Consumer electronics
Product Support and Resources
Microchip Technology provides extensive support and resources for the SST39WF800A-90-4C-M2QE, including technical documentation, application notes, and programming guides. Customers can also benefit from Microchip's customer service and technical support for assistance with integration, programming, and any other technical inquiries.
With its robust design, flexible erase capabilities, and reliable performance, the SST39WF800A-90-4C-M2QE flash memory is an ideal choice for developers and manufacturers looking to enhance their products with durable and efficient memory solutions.